ITT Cannon D Sub Comb Connector, Rcpt, Dc-13W6; Product Range Itt Cannon DCM13H6SNA197

Description
COMBO 13W6F PCB STR GF H TIN
Request a Quote Datasheet
Description
COMBO 13W6F PCB STR GF H TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCM13H6SNA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 13W6F PCB STR GF H TIN

COMBO 13W6F PCB STR GF H TIN

Buy Now
D Sub Comb Connector, Rcpt, Dc-13W6; Product Range Itt Cannon - 01K3943 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Rcpt, Dc-13W6; Product Range Itt Cannon
01K3943
D Sub Comb Connector, Rcpt, Dc-13W6; Product Range Itt Cannon 01K3943
D SUB COMB CONNECTOR, RCPT, DC-13W6; Product Range:Combo D D*M Series; Insert Arrangement:DC-13W6; No. of Signal Contacts:7Contacts; Gender:Receptacle; No. of Power Positions:6; Contact Termination Type:Through Hole RoHS Compliant: Yes

D SUB COMB CONNECTOR, RCPT, DC-13W6; Product Range:Combo D D*M Series; Insert Arrangement:DC-13W6; No. of Signal Contacts:7Contacts; Gender:Receptacle; No. of Power Positions:6; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCM13H6SNA197 01K3943
Product Name D Sub Comb Connector, Rcpt, Dc-13W6; Product Range Itt Cannon
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details