ITT Cannon D Sub Connector, Receptacle, 37 Position; No. Of Contacts Itt Cannon DCK37SU

Description
D SUB CONNECTOR, RECEPTACLE, 37 POSITION; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:Original D Series; Connector Body Material:Steel Body RoHS Compliant: No
Datasheet
Description
D SUB CONNECTOR, RECEPTACLE, 37 POSITION; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:Original D Series; Connector Body Material:Steel Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Receptacle, 37 Position; No. Of Contacts Itt Cannon - 01K3148 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 37 Position; No. Of Contacts Itt Cannon
01K3148
D Sub Connector, Receptacle, 37 Position; No. Of Contacts Itt Cannon 01K3148
D SUB CONNECTOR, RECEPTACLE, 37 POSITION; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:Original D Series; Connector Body Material:Steel Body RoHS Compliant: No

D SUB CONNECTOR, RECEPTACLE, 37 POSITION; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:Original D Series; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01K3148
Product Name D Sub Connector, Receptacle, 37 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Backshells, Hoods - 2262-A97003-015-ND - DigiKey
Specs
Connector Type D-Sub Connector
Geometry 45°
View Details
SMA (M) St. Connector for RG141 Cable - ET-SMS-8 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details