ITT Cannon D Sub Connector, Receptacle, 37 Position; No. Of Contacts Itt Cannon DCF37SV

Description
DSUB 37F PCB RA F GF ZINC
Request a Quote Datasheet
Description
DSUB 37F PCB RA F GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCF37SV - PEI-Genesis
Philadelphia, PA, United States
DSUB 37F PCB RA F GF ZINC

DSUB 37F PCB RA F GF ZINC

Buy Now
D Sub Connector, Receptacle, 37 Position; No. Of Contacts Itt Cannon - 01K3144 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 37 Position; No. Of Contacts Itt Cannon
01K3144
D Sub Connector, Receptacle, 37 Position; No. Of Contacts Itt Cannon 01K3144
D SUB CONNECTOR, RECEPTACLE, 37 POSITION; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:Original D Series; Connector Body Material:Steel Body RoHS Compliant: No

D SUB CONNECTOR, RECEPTACLE, 37 POSITION; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:Original D Series; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCF37SV 01K3144
Product Name D Sub Connector, Receptacle, 37 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details