ITT Cannon D-Sub Connectors DCA8W8SA197F0

Description
COMBO 8W8F CRIMP LC TIN
Request a Quote Datasheet
Description
COMBO 8W8F CRIMP LC TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCA8W8SA197F0 - PEI-Genesis
Philadelphia, PA, United States
COMBO 8W8F CRIMP LC TIN

COMBO 8W8F CRIMP LC TIN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DCA8W8SA197F0
D-Sub Connectors DCA8W8SA197F0
Connector

Connector

Buy Now
D Sub Comb Connector, Rcpt, Dc-8W8; Product Range Itt Cannon - 54H4555 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Rcpt, Dc-8W8; Product Range Itt Cannon
54H4555
D Sub Comb Connector, Rcpt, Dc-8W8; Product Range Itt Cannon 54H4555
D SUB COMB CONNECTOR, RCPT, DC-8W8; Product Range:Combo D D*M Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:8; Contact Termination Type:-; D Sub Shell Size:DC RoHS Compliant: Yes

D SUB COMB CONNECTOR, RCPT, DC-8W8; Product Range:Combo D D*M Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:8; Contact Termination Type:-; D Sub Shell Size:DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCA8W8SA197F0 DCA8W8SA197F0 54H4555
Product Name D-Sub Connectors D Sub Comb Connector, Rcpt, Dc-8W8; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products