ITT Cannon D Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon DCA8W8PF225F0

Description
COMBO 8W8M CRIMP LC SS
Request a Quote Datasheet
Description
COMBO 8W8M CRIMP LC SS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCA8W8PF225F0 - PEI-Genesis
Philadelphia, PA, United States
COMBO 8W8M CRIMP LC SS

COMBO 8W8M CRIMP LC SS

Buy Now
D Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon - 19X4205 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon
19X4205
D Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon 19X4205
D SUB COMB CONNECTOR, PLUG, DC-8W8; Product Range:Combo D D*A Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:8; Contact Termination Type:-; D Sub Shell Size:DC RoHS Compliant: Yes

D SUB COMB CONNECTOR, PLUG, DC-8W8; Product Range:Combo D D*A Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:8; Contact Termination Type:-; D Sub Shell Size:DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCA8W8PF225F0 19X4205
Product Name D Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data