ITT Cannon Connector, Housing, D Sub, Standard, 37 Position, Plug; No. Of Positions Itt Cannon DCA37P-K87-F0

Description
CONNECTOR, HOUSING, D SUB, STANDARD, 37 POSITION, PLUG; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:D*A Series; Gender:Plug; Connector Body Material:Steel Body; D Sub Shell Size:DC RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, D SUB, STANDARD, 37 POSITION, PLUG; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:D*A Series; Gender:Plug; Connector Body Material:Steel Body; D Sub Shell Size:DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, D Sub, Standard, 37 Position, Plug; No. Of Positions Itt Cannon - 42M1741 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, D Sub, Standard, 37 Position, Plug; No. Of Positions Itt Cannon
42M1741
Connector, Housing, D Sub, Standard, 37 Position, Plug; No. Of Positions Itt Cannon 42M1741
CONNECTOR, HOUSING, D SUB, STANDARD, 37 POSITION, PLUG; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:D*A Series; Gender:Plug; Connector Body Material:Steel Body; D Sub Shell Size:DC RoHS Compliant: Yes

CONNECTOR, HOUSING, D SUB, STANDARD, 37 POSITION, PLUG; No. of Positions:37Positions; Connector Type:D Sub; Connector Shell Size:DC; Product Range:D*A Series; Gender:Plug; Connector Body Material:Steel Body; D Sub Shell Size:DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 42M1741
Product Name Connector, Housing, D Sub, Standard, 37 Position, Plug; No. Of Positions Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 80 mm (3.15 inch)
Bearing Bore / Ring O.D. 2.76 inch (70 mm)
View Details