ITT Cannon D Sub Comb Connector, Plug, Dc-21Wa4; No. Of Positions Itt Cannon DCA21WA4PK87F0

Description
D SUB COMB CONNECTOR, PLUG, DC-21WA4; No. of Positions:21Position s; Connector Type:Combo Layout D Sub; Connector Shell Size:DC; Product Range:Combo D D*A Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet
Description
D SUB COMB CONNECTOR, PLUG, DC-21WA4; No. of Positions:21Position s; Connector Type:Combo Layout D Sub; Connector Shell Size:DC; Product Range:Combo D D*A Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Comb Connector, Plug, Dc-21Wa4; No. Of Positions Itt Cannon - 91C3849 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Plug, Dc-21Wa4; No. Of Positions Itt Cannon
91C3849
D Sub Comb Connector, Plug, Dc-21Wa4; No. Of Positions Itt Cannon 91C3849
D SUB COMB CONNECTOR, PLUG, DC-21WA4; No. of Positions:21Position s; Connector Type:Combo Layout D Sub; Connector Shell Size:DC; Product Range:Combo D D*A Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB COMB CONNECTOR, PLUG, DC-21WA4; No. of Positions:21Positions; Connector Type:Combo Layout D Sub; Connector Shell Size:DC; Product Range:Combo D D*A Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 91C3849
Product Name D Sub Comb Connector, Plug, Dc-21Wa4; No. Of Positions Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 63 mm (2.48 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details