ITT Cannon D-Sub Connectors DC37SA191A197

Description
DSUB 37F SOD G30 TIN
Request a Quote Datasheet
Description
DSUB 37F SOD G30 TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DC37SA191A197 - PEI-Genesis
Philadelphia, PA, United States
DSUB 37F SOD G30 TIN

DSUB 37F SOD G30 TIN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DC37SA191A197
D-Sub Connectors DC37SA191A197
Connector

Connector

Buy Now
D Sub Conn, Rcpt, 37Pos, Solder; D Sub Connector Type Itt Cannon - 36P9597 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 37Pos, Solder; D Sub Connector Type Itt Cannon
36P9597
D Sub Conn, Rcpt, 37Pos, Solder; D Sub Connector Type Itt Cannon 36P9597
D SUB CONN, RCPT, 37POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:Original D Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

D SUB CONN, RCPT, 37POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:Original D Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DC37SA191A197 DC37SA191A197 36P9597
Product Name D-Sub Connectors D Sub Conn, Rcpt, 37Pos, Solder; D Sub Connector Type Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PB+ Backplane Female Straight Press Fit Power Connector - 80317-2 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Short Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
RJ45 For 4 Pair Cables 90 Deg Plug w/ATUM Strain Relief (Cat 6a) - 110900 (568B) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details