ITT Cannon D Sub Connector, Plug, 37 Position; No. Of Contacts Itt Cannon DC37PK87

Description
DSUB 37M SOD GF TIN
Request a Quote
Description
DSUB 37M SOD GF TIN
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DC37PK87 - PEI-Genesis
Philadelphia, PA, United States
DSUB 37M SOD GF TIN

DSUB 37M SOD GF TIN

Buy Now
D Sub Connector, Plug, 37 Position; No. Of Contacts Itt Cannon - 29C3907 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 37 Position; No. Of Contacts Itt Cannon
29C3907
D Sub Connector, Plug, 37 Position; No. Of Contacts Itt Cannon 29C3907
D SUB CONNECTOR, PLUG, 37 POSITION; No. of Contacts:37Contacts; Gender:Plug; D Sub Shell Size:DC; Product Range:Original D Series; Connector Body Material:Metal Body; Contact Termination Type:Solder; Contact Material:- RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 37 POSITION; No. of Contacts:37Contacts; Gender:Plug; D Sub Shell Size:DC; Product Range:Original D Series; Connector Body Material:Metal Body; Contact Termination Type:Solder; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DC37PK87 29C3907
Product Name D Sub Connector, Plug, 37 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Vertical Receptacle) - 80321-2D01S10A01B71PNG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details