ITT Cannon D Sub Connector, Plug, 37 Position; No. Of Contacts Itt Cannon DC37PK127

Description
DSUB 37M SOD G30 TIN
Request a Quote Datasheet
Description
DSUB 37M SOD G30 TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DC37PK127 - PEI-Genesis
Philadelphia, PA, United States
DSUB 37M SOD G30 TIN

DSUB 37M SOD G30 TIN

Buy Now
D Sub Connector, Plug, 37 Position; No. Of Contacts Itt Cannon - 01K4189 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 37 Position; No. Of Contacts Itt Cannon
01K4189
D Sub Connector, Plug, 37 Position; No. Of Contacts Itt Cannon 01K4189
D SUB CONNECTOR, PLUG, 37 POSITION; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:Original D Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 37 POSITION; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:Original D Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DC37PK127 01K4189
Product Name D Sub Connector, Plug, 37 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub Half Pitch Ribbon Type Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
75 OHM Connectors BNC Straight Plug - 190912 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details