ITT Cannon D Sub Connector, Plug, 37 Position; No. Of Contacts Itt Cannon DC37PA190K87

Description
DSUB 37M SOD G50 TIN
Request a Quote Datasheet
Description
DSUB 37M SOD G50 TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DC37PA190K87 - PEI-Genesis
Philadelphia, PA, United States
DSUB 37M SOD G50 TIN

DSUB 37M SOD G50 TIN

Buy Now
D Sub Connector, Plug, 37 Position; No. Of Contacts Itt Cannon - 01K4183 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 37 Position; No. Of Contacts Itt Cannon
01K4183
D Sub Connector, Plug, 37 Position; No. Of Contacts Itt Cannon 01K4183
D SUB CONNECTOR, PLUG, 37 POSITION; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:Original D Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 37 POSITION; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:Original D Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DC37PA190K87 01K4183
Product Name D Sub Connector, Plug, 37 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details