ITT Cannon Deep Straight Clamp, Size Dc, Steel; Product Range Itt Cannon DC24660

Description
DEEP STRAIGHT CLAMP, SIZE DC, STEEL; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Steel Body; Accessory Type:Deep Straight Clamp; Connector Shell Size:DC; Enclosure Material:Steel RoHS Compliant: No
Datasheet
Description
DEEP STRAIGHT CLAMP, SIZE DC, STEEL; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Steel Body; Accessory Type:Deep Straight Clamp; Connector Shell Size:DC; Enclosure Material:Steel RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Deep Straight Clamp, Size Dc, Steel; Product Range Itt Cannon - 93F3711 - Newark, An Avnet Company
Chicago, IL, United States
Deep Straight Clamp, Size Dc, Steel; Product Range Itt Cannon
93F3711
Deep Straight Clamp, Size Dc, Steel; Product Range Itt Cannon 93F3711
DEEP STRAIGHT CLAMP, SIZE DC, STEEL; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Steel Body; Accessory Type:Deep Straight Clamp; Connector Shell Size:DC; Enclosure Material:Steel RoHS Compliant: No

DEEP STRAIGHT CLAMP, SIZE DC, STEEL; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Steel Body; Accessory Type:Deep Straight Clamp; Connector Shell Size:DC; Enclosure Material:Steel RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 93F3711
Product Name Deep Straight Clamp, Size Dc, Steel; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25.4 mm (1 inch)
Bearing Bore / Ring O.D. 0.7500 inch (19.05 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details