ITT Cannon Round Cable Clamp, Size Dc, Steel; Product Range Itt Cannon DC20963

Description
ROUND CABLE CLAMP, SIZE DC, STEEL; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Steel Body; Accessory Type:Round Cable Clamp; Body Color:Yellow; Connector Shell Size:DC; External Depth:1.062" RoHS Compliant: No
Datasheet
Description
ROUND CABLE CLAMP, SIZE DC, STEEL; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Steel Body; Accessory Type:Round Cable Clamp; Body Color:Yellow; Connector Shell Size:DC; External Depth:1.062" RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Cable Clamp, Size Dc, Steel; Product Range Itt Cannon - 93F3716 - Newark, An Avnet Company
Chicago, IL, United States
Round Cable Clamp, Size Dc, Steel; Product Range Itt Cannon
93F3716
Round Cable Clamp, Size Dc, Steel; Product Range Itt Cannon 93F3716
ROUND CABLE CLAMP, SIZE DC, STEEL; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Steel Body; Accessory Type:Round Cable Clamp; Body Color:Yellow; Connector Shell Size:DC; External Depth:1.062" RoHS Compliant: No

ROUND CABLE CLAMP, SIZE DC, STEEL; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Steel Body; Accessory Type:Round Cable Clamp; Body Color:Yellow; Connector Shell Size:DC; External Depth:1.062" RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 93F3716
Product Name Round Cable Clamp, Size Dc, Steel; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 24 mm (0.9449 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details