ITT Cannon D Sub Backshell, Size Dc, Thermoplastic; Product Range Itt Cannon DC121073-152

Description
D SUB BACKSHELL, SIZE DC, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:ABS, Nickel over Copper Plating Body; Accessory Type:EMI Shielded Plastic Backshell; External Depth:1.539" RoHS Compliant: Yes
Datasheet
Description
D SUB BACKSHELL, SIZE DC, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:ABS, Nickel over Copper Plating Body; Accessory Type:EMI Shielded Plastic Backshell; External Depth:1.539" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, Size Dc, Thermoplastic; Product Range Itt Cannon - 51R5878 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Size Dc, Thermoplastic; Product Range Itt Cannon
51R5878
D Sub Backshell, Size Dc, Thermoplastic; Product Range Itt Cannon 51R5878
D SUB BACKSHELL, SIZE DC, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:ABS, Nickel over Copper Plating Body; Accessory Type:EMI Shielded Plastic Backshell; External Depth:1.539" RoHS Compliant: Yes

D SUB BACKSHELL, SIZE DC, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:ABS, Nickel over Copper Plating Body; Accessory Type:EMI Shielded Plastic Backshell; External Depth:1.539" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51R5878
Product Name D Sub Backshell, Size Dc, Thermoplastic; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 80 mm (3.15 inch)
Bearing Bore / Ring O.D. 2.76 inch (70 mm)
View Details