ITT Cannon D Sub Backshell, Size Dc, 180Deg; Product Range Itt Cannon DC115339-23

Description
D SUB BACKSHELL, SIZE DC, 180DEG; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet
Description
D SUB BACKSHELL, SIZE DC, 180DEG; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, Size Dc, 180Deg; Product Range Itt Cannon - 93F8847 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Size Dc, 180Deg; Product Range Itt Cannon
93F8847
D Sub Backshell, Size Dc, 180Deg; Product Range Itt Cannon 93F8847
D SUB BACKSHELL, SIZE DC, 180DEG; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

D SUB BACKSHELL, SIZE DC, 180DEG; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 93F8847
Product Name D Sub Backshell, Size Dc, 180Deg; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 73 mm (2.87 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details