ITT Cannon Connectors DC-37S-A197

Description
D-SUB CONNECTOR 37 P IN
Request a Quote Datasheet
Description
D-SUB CONNECTOR 37 P IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - DC-37S-A197 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
DC-37S-A197
Connectors DC-37S-A197
D-SUB CONNECTOR 37 P IN

D-SUB CONNECTOR 37 P IN

Buy Now
D-Sub Connector Assemblies - 1003-DC-37S-A197-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1003-DC-37S-A197-ND
D-Sub Connector Assemblies 1003-DC-37S-A197-ND
CONN D-SUB RCPT 37POS PNL MNT

CONN D-SUB RCPT 37POS PNL MNT

Buy Now Datasheet
D Sub Conn, Rcpt, 37Pos, Solder Cup; D Sub Connector Type Itt Cannon - 34R7439 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 37Pos, Solder Cup; D Sub Connector Type Itt Cannon
34R7439
D Sub Conn, Rcpt, 37Pos, Solder Cup; D Sub Connector Type Itt Cannon 34R7439
D SUB CONN, RCPT, 37POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:Original D Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder Cup; Contact Material:- RoHS Compliant: Yes

D SUB CONN, RCPT, 37POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:Original D Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder Cup; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DC-37S-A197 1003-DC-37S-A197-ND 34R7439
Product Name Connectors D-Sub Connector Assemblies D Sub Conn, Rcpt, 37Pos, Solder Cup; D Sub Connector Type Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details