ITT Cannon D-Sub Connector Assemblies DC-37P-K87

Description
37 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
37 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 1003-2000-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1003-2000-ND
D-Sub Connector Assemblies 1003-2000-ND
37 Position D-Sub Plug, Male Pins Connector

37 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon - 36P8808 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon
36P8808
D-Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon 36P8808
D-SUB CONNECTOR, PLUG, 37POS; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:Original D Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONNECTOR, PLUG, 37POS; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:Original D Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
D Sub Connector, D* Series, Dc, Plug, 37, Metal, Solder Rohs Compliant Itt Cannon - 34R7436 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, D* Series, Dc, Plug, 37, Metal, Solder Rohs Compliant Itt Cannon
34R7436
D Sub Connector, D* Series, Dc, Plug, 37, Metal, Solder Rohs Compliant Itt Cannon 34R7436
D Sub Connector, D* Series, DC, Plug, 37, Metal, Solder RoHS Compliant: Yes

D Sub Connector, D* Series, DC, Plug, 37, Metal, Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1003-2000-ND 36P8808 34R7436
Product Name D-Sub Connector Assemblies D-Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon D Sub Connector, D* Series, Dc, Plug, 37, Metal, Solder Rohs Compliant Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
STAMPED PIN D-SubMINIATURE - 17EHD015SAA230 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Connector Backshells - 1-2308345-4 - TE Connectivity
Specs
Geometry 45, 180
View Details
2 suppliers