ITT Cannon D Sub Conn, Plug, 37Pos, Dc, Solder Cup; D Sub Connector Type Itt Cannon DC-37P-A191-K87

Description
D SUB CONN, PLUG, 37POS, DC, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:ORIGINAL D Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder Cup; Contact Material:Copper AlloyRoHS Compliant: Yes
Datasheet
Description
D SUB CONN, PLUG, 37POS, DC, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:ORIGINAL D Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder Cup; Contact Material:Copper AlloyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Conn, Plug, 37Pos, Dc, Solder Cup; D Sub Connector Type Itt Cannon - 36P8802 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 37Pos, Dc, Solder Cup; D Sub Connector Type Itt Cannon
36P8802
D Sub Conn, Plug, 37Pos, Dc, Solder Cup; D Sub Connector Type Itt Cannon 36P8802
D SUB CONN, PLUG, 37POS, DC, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:ORIGINAL D Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder Cup; Contact Material:Copper AlloyRoHS Compliant: Yes

D SUB CONN, PLUG, 37POS, DC, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:ORIGINAL D Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder Cup; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 36P8802
Product Name D Sub Conn, Plug, 37Pos, Dc, Solder Cup; D Sub Connector Type Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Subminiature - 10141449-25SD4LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1874-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers