ITT Cannon Connector, Housing, D Sub, Receptacle, 25 Position; No. Of Positions Itt Cannon DBU25SA197F0

Description
CONNECTOR, HOUSING, D SUB, RECEPTACLE, 25 POSITION; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:Size 20 Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, D SUB, RECEPTACLE, 25 POSITION; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:Size 20 Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, D Sub, Receptacle, 25 Position; No. Of Positions Itt Cannon - 81H4744 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, D Sub, Receptacle, 25 Position; No. Of Positions Itt Cannon
81H4744
Connector, Housing, D Sub, Receptacle, 25 Position; No. Of Positions Itt Cannon 81H4744
CONNECTOR, HOUSING, D SUB, RECEPTACLE, 25 POSITION; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:Size 20 Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, D SUB, RECEPTACLE, 25 POSITION; No. of Positions:25Positions; Connector Type:D Sub; Connector Shell Size:DB; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:Size 20 Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 81H4744
Product Name Connector, Housing, D Sub, Receptacle, 25 Position; No. Of Positions Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25.4 mm (1 inch)
Bearing Bore / Ring O.D. 0.7500 inch (19.05 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details