ITT Cannon D-Sub Connectors DBU25PK87

Description
DSUB 25M CRIMP GF TIN
Request a Quote Datasheet
Description
DSUB 25M CRIMP GF TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBU25PK87 - PEI-Genesis
Philadelphia, PA, United States
DSUB 25M CRIMP GF TIN

DSUB 25M CRIMP GF TIN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DBU25PK87
D-Sub Connectors DBU25PK87
Connector

Connector

Buy Now
D Sub Conn, Plug, 25Pos, Crimp; No. Of Contacts Itt Cannon - 36P8695 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 25Pos, Crimp; No. Of Contacts Itt Cannon
36P8695
D Sub Conn, Plug, 25Pos, Crimp; No. Of Contacts Itt Cannon 36P8695
D SUB CONN, PLUG, 25POS, CRIMP; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*U Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D SUB CONN, PLUG, 25POS, CRIMP; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*U Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBU25PK87 DBU25PK87 36P8695
Product Name D-Sub Connectors D Sub Conn, Plug, 25Pos, Crimp; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

SO DDR2 Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details