ITT Cannon D-Sub Shell, Plug, Size Db, Steel; No. Of Positions Itt Cannon DBU25PA183F0

Description
D-SUB SHELL, PLUG, SIZE DB, STEEL; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:D*U Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No
Description
D-SUB SHELL, PLUG, SIZE DB, STEEL; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:D*U Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The D-Sub Shell, Plug, Size DB, Steel (part number 48M4549) is designed for use in various applications, including commercial, industrial, military, and aerospace environments. This connector features 25 positions and is constructed from steel, providing durability and strength. It is part of the D*U Series and is categorized as a plug type connector. The product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. This connector is suitable for applications where robust interconnect solutions are necessary, and its specifications should be evaluated against project requirements for compatibility and performance.

Datasheet Summary
Powered by GS/AI

The D-Sub Shell, Plug, Size DB, Steel (part number 48M4549) is designed for use in various applications, including commercial, industrial, military, and aerospace environments. This connector features 25 positions and is constructed from steel, providing durability and strength. It is part of the D*U Series and is categorized as a plug type connector. The product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. This connector is suitable for applications where robust interconnect solutions are necessary, and its specifications should be evaluated against project requirements for compatibility and performance.

Suppliers

Company
Product
Description
Supplier Links
D-Sub Shell, Plug, Size Db, Steel; No. Of Positions Itt Cannon - 48M4549 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Shell, Plug, Size Db, Steel; No. Of Positions Itt Cannon
48M4549
D-Sub Shell, Plug, Size Db, Steel; No. Of Positions Itt Cannon 48M4549
D-SUB SHELL, PLUG, SIZE DB, STEEL; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:D*U Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

D-SUB SHELL, PLUG, SIZE DB, STEEL; No. of Positions:25Positions; Connector Type:D Sub; Connector Shell Size:DB; Product Range:D*U Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 48M4549
Product Name D-Sub Shell, Plug, Size Db, Steel; No. Of Positions Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 110 mm (4.33 inch)
Bearing Bore / Ring O.D. 3.94 inch (100 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details