ITT Cannon D Sub Connector Housing, Crimp, D*u Series, D Sub, Db, Receptacle, 25, Steel Body Rohs Compliant Itt Cannon DBU-25S-A197-FO

Description
D Sub Connector Housing, Crimp, D*U Series, D Sub, DB, Receptacle, 25, Steel Body RoHS Compliant: Yes
Datasheet
Description
D Sub Connector Housing, Crimp, D*U Series, D Sub, DB, Receptacle, 25, Steel Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector Housing, Crimp, D*u Series, D Sub, Db, Receptacle, 25, Steel Body Rohs Compliant Itt Cannon - 34R7433 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector Housing, Crimp, D*u Series, D Sub, Db, Receptacle, 25, Steel Body Rohs Compliant Itt Cannon
34R7433
D Sub Connector Housing, Crimp, D*u Series, D Sub, Db, Receptacle, 25, Steel Body Rohs Compliant Itt Cannon 34R7433
D Sub Connector Housing, Crimp, D*U Series, D Sub, DB, Receptacle, 25, Steel Body RoHS Compliant: Yes

D Sub Connector Housing, Crimp, D*U Series, D Sub, DB, Receptacle, 25, Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34R7433
Product Name D Sub Connector Housing, Crimp, D*u Series, D Sub, Db, Receptacle, 25, Steel Body Rohs Compliant Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details