ITT Cannon D Sub Conn, Rcpt, 25Pos, Db, Idc; D Sub Connector Type Itt Cannon DBSF-25S-A197

Description
D SUB CONN, RCPT, 25POS, DB, IDC; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:D*SF Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:IDC / IDT; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
D SUB CONN, RCPT, 25POS, DB, IDC; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:D*SF Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:IDC / IDT; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Conn, Rcpt, 25Pos, Db, Idc; D Sub Connector Type Itt Cannon - 52AH3338 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 25Pos, Db, Idc; D Sub Connector Type Itt Cannon
52AH3338
D Sub Conn, Rcpt, 25Pos, Db, Idc; D Sub Connector Type Itt Cannon 52AH3338
D SUB CONN, RCPT, 25POS, DB, IDC; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:D*SF Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:IDC / IDT; Contact Material:Copper Alloy RoHS Compliant: Yes

D SUB CONN, RCPT, 25POS, DB, IDC; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:D*SF Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:IDC / IDT; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52AH3338
Product Name D Sub Conn, Rcpt, 25Pos, Db, Idc; D Sub Connector Type Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Blade Type Power Connector Assemblies - 2243-1330G3-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details