ITT Cannon D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon DBR25P

Description
DSUB 25M SOD R GF ZINC
Request a Quote Datasheet
Description
DSUB 25M SOD R GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBR25P - PEI-Genesis
Philadelphia, PA, United States
DSUB 25M SOD R GF ZINC

DSUB 25M SOD R GF ZINC

Buy Now
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon - 25K2063 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon
25K2063
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon 25K2063
D SUB CONNECTOR, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:Original D Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: No

D SUB CONNECTOR, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:Original D Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBR25P 25K2063
Product Name D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - DVI Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
25-Pin Hermetic D-sub Connector - 54667 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm N Type Inline Straight Jack - 190424(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details