ITT Cannon D-Sub Connectors DBMZ9H4PNK87

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DBMZ9H4PNK87
D-Sub Connectors DBMZ9H4PNK87
Connector

Connector

Buy Now
 - ITT Cannon DBMZ9H4PNK87 - PEI-Genesis
Philadelphia, PA, United States
COMBO 9W4M PCB STR Z GF H TIN

COMBO 9W4M PCB STR Z GF H TIN

Buy Now
Connector, D Sub Combo, Plug, 9 Position; Product Range Itt Cannon - 01K2736 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Combo, Plug, 9 Position; Product Range Itt Cannon
01K2736
Connector, D Sub Combo, Plug, 9 Position; Product Range Itt Cannon 01K2736
CONNECTOR, D SUB COMBO, PLUG, 9 POSITION; Product Range:680M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: Yes

CONNECTOR, D SUB COMBO, PLUG, 9 POSITION; Product Range:680M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DBMZ9H4PNK87 ITT Cannon DBMZ9H4PNK87 01K2736
Product Name D-Sub Connectors Connector, D Sub Combo, Plug, 9 Position; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 120 Housings Red - 1321G3 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
3 suppliers