ITT Cannon D Sub Comb Connector, Plug, Db-5W5; Product Range Itt Cannon DBMZ5X5PNK127

Description
COMBO 5W5M PCB STR Z G30 X TIN
Request a Quote Datasheet
Description
COMBO 5W5M PCB STR Z G30 X TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMZ5X5PNK127 - PEI-Genesis
Philadelphia, PA, United States
COMBO 5W5M PCB STR Z G30 X TIN

COMBO 5W5M PCB STR Z G30 X TIN

Buy Now
D Sub Comb Connector, Plug, Db-5W5; Product Range Itt Cannon - 21M9956 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Plug, Db-5W5; Product Range Itt Cannon
21M9956
D Sub Comb Connector, Plug, Db-5W5; Product Range Itt Cannon 21M9956
D SUB COMB CONNECTOR, PLUG, DB-5W5; Product Range:Combo D D*M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: Yes

D SUB COMB CONNECTOR, PLUG, DB-5W5; Product Range:Combo D D*M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMZ5X5PNK127 21M9956
Product Name D Sub Comb Connector, Plug, Db-5W5; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
XM3K-N/XM3L-N D-sub SMT Connectors - XM3K-0912-13N - Aratas America LLC
Specs
Connector Type D-Sub Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
2 suppliers
Plug/Receptacle - 10626199 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
View Details
D-Sub Connector Assemblies - 2262-A98000-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
Current Rating 3.0 amps
View Details