ITT Cannon D-Sub Connectors DBMZ5H5PNK87

Description
COMBO 5W5M PCB STR Z GF H TIN
Request a Quote Datasheet
Description
COMBO 5W5M PCB STR Z GF H TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMZ5H5PNK87 - PEI-Genesis
Philadelphia, PA, United States
COMBO 5W5M PCB STR Z GF H TIN

COMBO 5W5M PCB STR Z GF H TIN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DBMZ5H5PNK87
D-Sub Connectors DBMZ5H5PNK87
Connector

Connector

Buy Now
Connectors I/O - D-Sub & D-Ribbon - DBMZ5H5PNK87 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DBMZ5H5PNK87
Connectors I/O - D-Sub & D-Ribbon DBMZ5H5PNK87
COMBO D PLG 5W5 PCB H/P 053513-2288

COMBO D PLG 5W5 PCB H/P 053513-2288

Buy Now
Connector, D Sub Combo, Plug, 5 Position; Product Range Itt Cannon - 16F007 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Combo, Plug, 5 Position; Product Range Itt Cannon
16F007
Connector, D Sub Combo, Plug, 5 Position; Product Range Itt Cannon 16F007
CONNECTOR, D SUB COMBO, PLUG, 5 POSITION; Product Range:630 Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: Yes

CONNECTOR, D SUB COMBO, PLUG, 5 POSITION; Product Range:630 Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMZ5H5PNK87 DBMZ5H5PNK87 DBMZ5H5PNK87 16F007
Product Name D-Sub Connectors Connectors I/O - D-Sub & D-Ribbon Connector, D Sub Combo, Plug, 5 Position; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data