ITT Cannon Connector, D Sub Combo, Plug, 5 Position; Product Range Itt Cannon DBMZ5C5PNK87

Description
CONNECTOR, D SUB COMBO, PLUG, 5 POSITION; Product Range:680M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, D SUB COMBO, PLUG, 5 POSITION; Product Range:680M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, D Sub Combo, Plug, 5 Position; Product Range Itt Cannon - 16F011 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Combo, Plug, 5 Position; Product Range Itt Cannon
16F011
Connector, D Sub Combo, Plug, 5 Position; Product Range Itt Cannon 16F011
CONNECTOR, D SUB COMBO, PLUG, 5 POSITION; Product Range:680M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: Yes

CONNECTOR, D SUB COMBO, PLUG, 5 POSITION; Product Range:680M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16F011
Product Name Connector, D Sub Combo, Plug, 5 Position; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data