ITT Cannon D-Sub Connectors DBMZ25PNK127

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DBMZ25PNK127
D-Sub Connectors DBMZ25PNK127
Connector

Connector

Buy Now
Connector,d-Shell,pcb Mount,recept,25 Contacts,pin,0.109 Pitch,pc Tail Terminal,hole .112-.124 Itt Cannon - 13C0657 - Newark, An Avnet Company
Chicago, IL, United States
Connector,d-Shell,pcb Mount,recept,25 Contacts,pin,0.109 Pitch,pc Tail Terminal,hole .112-.124 Itt Cannon
13C0657
Connector,d-Shell,pcb Mount,recept,25 Contacts,pin,0.109 Pitch,pc Tail Terminal,hole .112-.124 Itt Cannon 13C0657
Connector,D-Shell,PC B Mount,RECEPT,25 Contacts,PIN,0.109 Pitch,PC TAIL Terminal,HOLE .112-.124

Connector,D-Shell,PCB Mount,RECEPT,25 Contacts,PIN,0.109 Pitch,PC TAIL Terminal,HOLE .112-.124

Supplier's Site
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon - 31K0556 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon
31K0556
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon 31K0556
D SUB CONNECTOR, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DBMZ25PNK127 13C0657 31K0556
Product Name D-Sub Connectors Connector,d-Shell,pcb Mount,recept,25 Contacts,pin,0.109 Pitch,pc Tail Terminal,hole .112-.124 Itt Cannon D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

XC5(DIN Twin-contact Connectors)   - XC5C-4822 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
7 suppliers
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Optical Backplane Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board to Board Connector
View Details