ITT Cannon D Sub Comb Connector, Plug, Db-17W2; Product Range Itt Cannon DBMZ17W2PNK87

Description
COMBO 17W2M PCB STR Z GF TIN
Request a Quote Datasheet
Description
COMBO 17W2M PCB STR Z GF TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMZ17W2PNK87 - PEI-Genesis
Philadelphia, PA, United States
COMBO 17W2M PCB STR Z GF TIN

COMBO 17W2M PCB STR Z GF TIN

Buy Now
D Sub Comb Connector, Plug, Db-17W2; Product Range Itt Cannon - 90T4811 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Plug, Db-17W2; Product Range Itt Cannon
90T4811
D Sub Comb Connector, Plug, Db-17W2; Product Range Itt Cannon 90T4811
D SUB COMB CONNECTOR, PLUG, DB-17W2; Product Range:Combo D D*M Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: Yes

D SUB COMB CONNECTOR, PLUG, DB-17W2; Product Range:Combo D D*M Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMZ17W2PNK87 90T4811
Product Name D Sub Comb Connector, Plug, Db-17W2; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products