The D Sub Comb Connector, part number DBMZ-17H2SNA197, is a receptacle connector from the Combo D series by Cannon. It features a contact arrangement of 17H2, which includes 15 signal contacts of size 20 and 2 power contacts of size 8. The connector supports a wire gauge range of AWG 8-26 and has a maximum current rating of 7.5 A for signal contacts and 40 A for size 8 contacts. It is designed for a dielectric withstand voltage of 500 VAC at sea level and has a contact resistance of 10 milli Ohm maximum. The connector is constructed with a steel shell finished in pure tin over nickel, and the insulator is made from thermoplastic (PCT) with a UL 94V-0 rating, colored black. It is rated for operating temperatures between -55°C and +125°C and has undergone a 20-hour salt spray test for corrosion resistance. The mounting method is through a .300'' (7.6mm) 4-40 standoff with boardlock. The connector is suitable for applications requiring reliable performance in harsh environments.
COMBO 17W2F PCB STR Z GF H TIN
D SUB COMB CONNECTOR, RCPT, DB-17W2; Product Range:Combo D D*M Series; Insert Arrangement:DB-17W2;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DBMZ17H2SNA197 | 01K2708 |
| Product Name | D Sub Comb Connector, Rcpt, Db-17W2; Product Range Itt Cannon | |
| Termination | Through Hole |