ITT Cannon D Sub Comb Connector, Rcpt, Db-13W3; Product Range Itt Cannon DBMZ13C3SNK126

Description
COMBO 13W3F PCB STR Z G30 C TI
Request a Quote Datasheet
Description
COMBO 13W3F PCB STR Z G30 C TI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMZ13C3SNK126 - PEI-Genesis
Philadelphia, PA, United States
COMBO 13W3F PCB STR Z G30 C TI

COMBO 13W3F PCB STR Z G30 C TI

Buy Now
D Sub Comb Connector, Rcpt, Db-13W3; Product Range Itt Cannon - 49K9275 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Rcpt, Db-13W3; Product Range Itt Cannon
49K9275
D Sub Comb Connector, Rcpt, Db-13W3; Product Range Itt Cannon 49K9275
D SUB COMB CONNECTOR, RCPT, DB-13W3; Product Range:Combo D D*M Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Through Hole RoHS Compliant: Yes

D SUB COMB CONNECTOR, RCPT, DB-13W3; Product Range:Combo D D*M Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMZ13C3SNK126 49K9275
Product Name D Sub Comb Connector, Rcpt, Db-13W3; Product Range Itt Cannon
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Standard Telephone Jack - 860 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Current Rating 10.0 amps
View Details