ITT Cannon D Sub Comb Connector, Rcpt, Db-13W3; Product Range Itt Cannon DBMZ13C3SNA197

Description
COMBO 13W3F PCB STR Z GF C TIN
Request a Quote Datasheet
Description
COMBO 13W3F PCB STR Z GF C TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMZ13C3SNA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 13W3F PCB STR Z GF C TIN

COMBO 13W3F PCB STR Z GF C TIN

Buy Now
D Sub Comb Connector, Rcpt, Db-13W3; Product Range Itt Cannon - 01K2700 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Rcpt, Db-13W3; Product Range Itt Cannon
01K2700
D Sub Comb Connector, Rcpt, Db-13W3; Product Range Itt Cannon 01K2700
D SUB COMB CONNECTOR, RCPT, DB-13W3; Product Range:Combo D D*M Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Through Hole RoHS Compliant: Yes

D SUB COMB CONNECTOR, RCPT, DB-13W3; Product Range:Combo D D*M Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMZ13C3SNA197 01K2700
Product Name D Sub Comb Connector, Rcpt, Db-13W3; Product Range Itt Cannon
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details