COMBO 9W4M SOD Y GF ZINC
D-SUB PLUG 5#20 4#8 PIN
D SUB COMB CONNECTOR, PLUG, DB-9W4; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: No
| PEI-Genesis | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DBMY9W4P | DBMY9W4P | DBMY9W4P | 01K2693 |
| Product Name | D-Sub Connectors | Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout | D Sub Comb Connector, Plug, Db-9W4; Product Range Itt Cannon | |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector |