ITT Cannon D Sub Comb Connector, Rcpt, Db-5W5; Product Range Itt Cannon DBMY5W5S

Description
COMBO 5W5F SOD Y GF ZINC
Request a Quote
Description
COMBO 5W5F SOD Y GF ZINC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D Sub Comb Connector, part number DBMY-5W5S, is a receptacle connector from the Combo D series by Cannon. It features a 5W5 contact arrangement with five empty size 8 cavities, allowing for flexible configurations. The connector supports a wire gauge range of AWG 8-26 and has a maximum current rating of 7.5A for signal contacts. It is designed to operate within a temperature range of -55°C to +125°C and has a dielectric withstanding voltage of 500 VAC at sea level. The shell is constructed from steel with a yellow chromate finish over zinc, while the insulator is made of black thermoplastic (type PCT UL 94V-0). The connector is suitable for dual float mounting and has passed a 20-hour salt spray test, indicating good corrosion resistance. Contacts are not included and must be ordered separately.

Datasheet Summary
Powered by GS/AI

The D Sub Comb Connector, part number DBMY-5W5S, is a receptacle connector from the Combo D series by Cannon. It features a 5W5 contact arrangement with five empty size 8 cavities, allowing for flexible configurations. The connector supports a wire gauge range of AWG 8-26 and has a maximum current rating of 7.5A for signal contacts. It is designed to operate within a temperature range of -55°C to +125°C and has a dielectric withstanding voltage of 500 VAC at sea level. The shell is constructed from steel with a yellow chromate finish over zinc, while the insulator is made of black thermoplastic (type PCT UL 94V-0). The connector is suitable for dual float mounting and has passed a 20-hour salt spray test, indicating good corrosion resistance. Contacts are not included and must be ordered separately.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMY5W5S - PEI-Genesis
Philadelphia, PA, United States
COMBO 5W5F SOD Y GF ZINC

COMBO 5W5F SOD Y GF ZINC

Buy Now
D Sub Comb Connector, Rcpt, Db-5W5; Product Range Itt Cannon - 01K2690 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Rcpt, Db-5W5; Product Range Itt Cannon
01K2690
D Sub Comb Connector, Rcpt, Db-5W5; Product Range Itt Cannon 01K2690
D SUB COMB CONNECTOR, RCPT, DB-5W5; Product Range:Combo D D*M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:-; D Sub Shell Size:DB RoHS Compliant: No

D SUB COMB CONNECTOR, RCPT, DB-5W5; Product Range:Combo D D*M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:-; D Sub Shell Size:DB RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMY5W5S 01K2690
Product Name D Sub Comb Connector, Rcpt, Db-5W5; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Type 3 Lug Triax - 110438 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
View Details
D-Sub Connector Assemblies - 2262-A98027-512-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
Current Rating 3.0 amps
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details