ITT Cannon D Sub Comb Connector, Plug, Db-5W5; Product Range Itt Cannon DBMY5W5PNM

Description
D SUB COMB CONNECTOR, PLUG, DB-5W5; Product Range:Combo D D*M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:-; D Sub Shell Size:DB RoHS Compliant: No
Datasheet
Description
D SUB COMB CONNECTOR, PLUG, DB-5W5; Product Range:Combo D D*M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:-; D Sub Shell Size:DB RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Comb Connector, Plug, Db-5W5; Product Range Itt Cannon - 17T2154 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Plug, Db-5W5; Product Range Itt Cannon
17T2154
D Sub Comb Connector, Plug, Db-5W5; Product Range Itt Cannon 17T2154
D SUB COMB CONNECTOR, PLUG, DB-5W5; Product Range:Combo D D*M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:-; D Sub Shell Size:DB RoHS Compliant: No

D SUB COMB CONNECTOR, PLUG, DB-5W5; Product Range:Combo D D*M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:-; D Sub Shell Size:DB RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17T2154
Product Name D Sub Comb Connector, Plug, Db-5W5; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

STAMPED PIN D-SubMINIATURE - 6E17HC50FAJ100 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers
Wire to Board - 30.602-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Leaf Spring, Wire Guard
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1403-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details