ITT Cannon D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon DBMY25SK126

Description
D SUB CONNECTOR, RECEPTACLE, 25 POSITION; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR, RECEPTACLE, 25 POSITION; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon - 01K2686 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon
01K2686
D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon 01K2686
D SUB CONNECTOR, RECEPTACLE, 25 POSITION; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB CONNECTOR, RECEPTACLE, 25 POSITION; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01K2686
Product Name D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data