The D Sub Comb Connector, Plug, DB-21W1, part number DBMY-21W1P, is designed for mixed layouts within the Combo D series. It accommodates wire gauges ranging from AWG 8 to 26 and features a contact arrangement of 21W1, which includes 20 size 20 contacts and 1 empty size 8 cavity. The connector supports a maximum current rating of 7.5A for signal contacts and has a contact resistance of 10 milli Ohm maximum. It is rated for 50 mating cycles and can withstand a dielectric voltage of 500 VAC at sea level. Constructed with a steel shell finished in yellow chromate over zinc, the connector is designed for durability. The insulator is made from thermoplastic (type PCT UL 94V-0) and is black in color. The connector operates effectively within a temperature range of -55°C to +125°C and has passed a 20-hour salt spray test. It utilizes solder pot contact type and features a dual float mount for installation.
D-SUB PLUG 20#20 1#8 PIN
COMBO 21W1M SOD Y GF ZINC
D SUB COMB CONNECTOR, PLUG, DB-21W1; Product Range:Combo D D*M Series; Insert Arrangement:DB-21W1;
| Heilind Electronics, Inc. | PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DBMY21W1P | ITT Cannon DBMY21W1P | DBMY21W1P | 01K2676 |
| Product Name | Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout | D-Sub Connectors | D Sub Comb Connector, Plug, Db-21W1; Product Range Itt Cannon | |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector |