ITT Cannon D Sub Comb Connector, Rcpt, Db-13W3; Product Range Itt Cannon DBMY13W3SNMK52

Description
COMBO 13W3F SOD Y G50 AU NM
Request a Quote Datasheet
Description
COMBO 13W3F SOD Y G50 AU NM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMY13W3SNMK52 - PEI-Genesis
Philadelphia, PA, United States
COMBO 13W3F SOD Y G50 AU NM

COMBO 13W3F SOD Y G50 AU NM

Buy Now
D Sub Comb Connector, Rcpt, Db-13W3; Product Range Itt Cannon - 01K2667 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Rcpt, Db-13W3; Product Range Itt Cannon
01K2667
D Sub Comb Connector, Rcpt, Db-13W3; Product Range Itt Cannon 01K2667
D SUB COMB CONNECTOR, RCPT, DB-13W3; Product Range:Combo D D*M Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: No

D SUB COMB CONNECTOR, RCPT, DB-13W3; Product Range:Combo D D*M Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMY13W3SNMK52 01K2667
Product Name D Sub Comb Connector, Rcpt, Db-13W3; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1216 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2971-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details