ITT Cannon D-Sub Connectors DBMY13W3PK87

Description
COMBO 13W3M SOD Y GF TIN
Request a Quote Datasheet
Description
COMBO 13W3M SOD Y GF TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMY13W3PK87 - PEI-Genesis
Philadelphia, PA, United States
COMBO 13W3M SOD Y GF TIN

COMBO 13W3M SOD Y GF TIN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DBMY13W3PK87
D-Sub Connectors DBMY13W3PK87
Connector

Connector

Buy Now
D Sub Comb Connector, Plug, Db-13W3; Product Range Itt Cannon - 01K2665 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Plug, Db-13W3; Product Range Itt Cannon
01K2665
D Sub Comb Connector, Plug, Db-13W3; Product Range Itt Cannon 01K2665
D SUB COMB CONNECTOR, PLUG, DB-13W3; Product Range:Combo D D*M Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: Yes

D SUB COMB CONNECTOR, PLUG, DB-13W3; Product Range:Combo D D*M Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMY13W3PK87 DBMY13W3PK87 01K2665
Product Name D-Sub Connectors D Sub Comb Connector, Plug, Db-13W3; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data