ITT Cannon D Sub Comb Connector, Plug, Db-13W3; Product Range Itt Cannon DBMY13W3PA101

Description
D SUB COMB CONNECTOR, PLUG, DB-13W3; Product Range:Combo D D*M Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: No
Datasheet
Description
D SUB COMB CONNECTOR, PLUG, DB-13W3; Product Range:Combo D D*M Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Comb Connector, Plug, Db-13W3; Product Range Itt Cannon - 48M2513 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Plug, Db-13W3; Product Range Itt Cannon
48M2513
D Sub Comb Connector, Plug, Db-13W3; Product Range Itt Cannon 48M2513
D SUB COMB CONNECTOR, PLUG, DB-13W3; Product Range:Combo D D*M Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: No

D SUB COMB CONNECTOR, PLUG, DB-13W3; Product Range:Combo D D*M Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48M2513
Product Name D Sub Comb Connector, Plug, Db-13W3; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00200TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Terminals - 2847.0/100 - VAST STOCK CO., LIMITED
Specs
Termination Crimp
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details