ITT Cannon Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout DBMY13W3P

Description
COMBO 13W3M SOD Y GF ZINC
Request a Quote Datasheet
Description
COMBO 13W3M SOD Y GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMY13W3P - PEI-Genesis
Philadelphia, PA, United States
COMBO 13W3M SOD Y GF ZINC

COMBO 13W3M SOD Y GF ZINC

Buy Now
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout - DBMY13W3P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout
DBMY13W3P
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout DBMY13W3P
D-SUB PLUG 10#20 3#8 PIN

D-SUB PLUG 10#20 3#8 PIN

Buy Now
D Sub Comb Connector, Plug, Db-13W3; Product Range Itt Cannon - 01K2664 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Plug, Db-13W3; Product Range Itt Cannon
01K2664
D Sub Comb Connector, Plug, Db-13W3; Product Range Itt Cannon 01K2664
D SUB COMB CONNECTOR, PLUG, DB-13W3; Product Range:Combo D D*M Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: No

D SUB COMB CONNECTOR, PLUG, DB-13W3; Product Range:Combo D D*M Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMY13W3P DBMY13W3P 01K2664
Product Name Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout D Sub Comb Connector, Plug, Db-13W3; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 1347 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details