ITT Cannon D Sub Comb Connector, Rcpt, Db-13W3; Product Range Itt Cannon DBMX13W3SA197

Description
D SUB COMB CONNECTOR, RCPT, DB-13W3; Product Range:Combo D D*M Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: Yes
Datasheet
Description
D SUB COMB CONNECTOR, RCPT, DB-13W3; Product Range:Combo D D*M Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Comb Connector, Rcpt, Db-13W3; Product Range Itt Cannon - 25R7338 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Rcpt, Db-13W3; Product Range Itt Cannon
25R7338
D Sub Comb Connector, Rcpt, Db-13W3; Product Range Itt Cannon 25R7338
D SUB COMB CONNECTOR, RCPT, DB-13W3; Product Range:Combo D D*M Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: Yes

D SUB COMB CONNECTOR, RCPT, DB-13W3; Product Range:Combo D D*M Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25R7338
Product Name D Sub Comb Connector, Rcpt, Db-13W3; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Power Entry Modules (PEM) - 486-3-104-614-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Panel Mount, Snap-In; Through Hole
Voltage Rating 250 volts
View Details
2 suppliers