COMBO 9W4F PCB STR V GF C TIN
D SUB COMB CONNECTOR, RCPT, DB-9W4; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Through Hole RoHS Compliant: Yes
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DBMV9C4SNA197 | 01K2657 |
| Product Name | D Sub Comb Connector, Rcpt, Db-9W4; Product Range Itt Cannon | |
| Termination | Through Hole |