ITT Cannon D Sub Comb Connector, Plug, Db-5W5; Product Range Itt Cannon DBMV5W5PNK87

Description
COMBO 5W5M PCB STR V GF TIN
Request a Quote Datasheet
Description
COMBO 5W5M PCB STR V GF TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMV5W5PNK87 - PEI-Genesis
Philadelphia, PA, United States
COMBO 5W5M PCB STR V GF TIN

COMBO 5W5M PCB STR V GF TIN

Buy Now
D Sub Comb Connector, Plug, Db-5W5; Product Range Itt Cannon - 01K2654 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Plug, Db-5W5; Product Range Itt Cannon
01K2654
D Sub Comb Connector, Plug, Db-5W5; Product Range Itt Cannon 01K2654
D SUB COMB CONNECTOR, PLUG, DB-5W5; Product Range:Combo D D*M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:-; D Sub Shell Size:DB RoHS Compliant: Yes

D SUB COMB CONNECTOR, PLUG, DB-5W5; Product Range:Combo D D*M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:-; D Sub Shell Size:DB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMV5W5PNK87 01K2654
Product Name D Sub Comb Connector, Plug, Db-5W5; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80322-4P02B7PPA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details