ITT Cannon D - SUB, D - SHAPED connectors - DBMV5C5SYA197 DBMV5C5SYA197

Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 853134-DBMV5C5SYA197 Series: Combo D®, D*M Features: Position Connector Package: Bulk Family Name: DBMV Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 853134-DBMV5C5SYA197 Series: Combo D®, D*M Features: Position Connector Package: Bulk Family Name: DBMV Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D - SUB, D - SHAPED connectors - DBMV5C5SYA197 - 853134-DBMV5C5SYA197 - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - DBMV5C5SYA197
853134-DBMV5C5SYA197
D - SUB, D - SHAPED connectors - DBMV5C5SYA197 853134-DBMV5C5SYA197
Manufacturer: ITT Cannon, LLC Win Source Part Number: 853134-DBMV5C5SYA197 Series: Combo D®, D*M Features: Position Connector Package: Bulk Family Name: DBMV Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.69.4040

Manufacturer: ITT Cannon, LLC
Win Source Part Number: 853134-DBMV5C5SYA197
Series: Combo D®, D*M
Features: Position Connector
Package: Bulk
Family Name: DBMV
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8536.69.4040

Buy Now Datasheet
D Sub Comb Connector, Rcpt, Db-5W5; Product Range Itt Cannon - 01K2650 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Rcpt, Db-5W5; Product Range Itt Cannon
01K2650
D Sub Comb Connector, Rcpt, Db-5W5; Product Range Itt Cannon 01K2650
D SUB COMB CONNECTOR, RCPT, DB-5W5; Product Range:Combo D D*M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:Through Hole RoHS Compliant: Yes

D SUB COMB CONNECTOR, RCPT, DB-5W5; Product Range:Combo D D*M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 853134-DBMV5C5SYA197 01K2650
Product Name D - SUB, D - SHAPED connectors - DBMV5C5SYA197 D Sub Comb Connector, Rcpt, Db-5W5; Product Range Itt Cannon
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5782 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details