ITT Cannon D Sub Comb Connector, Rcpt, Db-21W1; Product Range Itt Cannon DBMV21C1SNA197

Description
COMBO 21W1F PCB STR V GF C TIN
Request a Quote Datasheet
Description
COMBO 21W1F PCB STR V GF C TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMV21C1SNA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 21W1F PCB STR V GF C TIN

COMBO 21W1F PCB STR V GF C TIN

Buy Now
D Sub Comb Connector, Rcpt, Db-21W1; Product Range Itt Cannon - 01K2639 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Rcpt, Db-21W1; Product Range Itt Cannon
01K2639
D Sub Comb Connector, Rcpt, Db-21W1; Product Range Itt Cannon 01K2639
D SUB COMB CONNECTOR, RCPT, DB-21W1; Product Range:Combo D D*M Series; Insert Arrangement:DB-21W1; No. of Signal Contacts:20Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Through Hole RoHS Compliant: Yes

D SUB COMB CONNECTOR, RCPT, DB-21W1; Product Range:Combo D D*M Series; Insert Arrangement:DB-21W1; No. of Signal Contacts:20Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMV21C1SNA197 01K2639
Product Name D Sub Comb Connector, Rcpt, Db-21W1; Product Range Itt Cannon
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straight Solder Type Edge Card Connector - 80306-2A1S24P11ACB30DA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 Ohm SMA Straight Plug - 150414 - PIC Wire & Cable
Specs
Geometry Straight
View Details