ITT Cannon D Sub Comb Connector, Rcpt, Db-17W2; Product Range Itt Cannon DBMV17C2SNA197

Description
COMBO 17W2F PCB STR V GF C TIN
Request a Quote Datasheet
Description
COMBO 17W2F PCB STR V GF C TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMV17C2SNA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 17W2F PCB STR V GF C TIN

COMBO 17W2F PCB STR V GF C TIN

Buy Now
D Sub Comb Connector, Rcpt, Db-17W2; Product Range Itt Cannon - 01K2633 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Rcpt, Db-17W2; Product Range Itt Cannon
01K2633
D Sub Comb Connector, Rcpt, Db-17W2; Product Range Itt Cannon 01K2633
D SUB COMB CONNECTOR, RCPT, DB-17W2; Product Range:Combo D D*M Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole RoHS Compliant: Yes

D SUB COMB CONNECTOR, RCPT, DB-17W2; Product Range:Combo D D*M Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMV17C2SNA197 01K2633
Product Name D Sub Comb Connector, Rcpt, Db-17W2; Product Range Itt Cannon
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Coaxial Connectors (RF) - Coaxial Connectors (RF) - Adapters - ABD.00.250.NTM - 769818-ABD.00.250.NTM - Win Source Electronics
Specs
Connector Type Coaxial Connector
Mounting Panel Mount
View Details
4 suppliers
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details