ITT Cannon Connector,hybrid D-Shell,pcb Mount,plug,10+3 Contacts,skt,pc Tail Terminal,#4-40 Itt Cannon DBMV13H3SNA197

Description
COMBO 13W3F PCB STR V G30 H TI
Request a Quote Datasheet
Description
COMBO 13W3F PCB STR V G30 H TI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMV13H3SNA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 13W3F PCB STR V G30 H TI

COMBO 13W3F PCB STR V G30 H TI

Buy Now
Connector,hybrid D-Shell,pcb Mount,plug,10+3 Contacts,skt,pc Tail Terminal,#4-40 Itt Cannon - 13C0469 - Newark, An Avnet Company
Chicago, IL, United States
Connector,hybrid D-Shell,pcb Mount,plug,10+3 Contacts,skt,pc Tail Terminal,#4-40 Itt Cannon
13C0469
Connector,hybrid D-Shell,pcb Mount,plug,10+3 Contacts,skt,pc Tail Terminal,#4-40 Itt Cannon 13C0469
Connector,Hybrid D-Shell,PCB Mount,PLUG,10+3 Contacts,SKT,PC TAIL Terminal,#4-40

Connector,Hybrid D-Shell,PCB Mount,PLUG,10+3 Contacts,SKT,PC TAIL Terminal,#4-40

Supplier's Site
D Sub Comb Connector, Rcpt, Db-13W3; Product Range Itt Cannon - 01K2629 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Rcpt, Db-13W3; Product Range Itt Cannon
01K2629
D Sub Comb Connector, Rcpt, Db-13W3; Product Range Itt Cannon 01K2629
D SUB COMB CONNECTOR, RCPT, DB-13W3; Product Range:Combo D D*M Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Through Hole RoHS Compliant: Yes

D SUB COMB CONNECTOR, RCPT, DB-13W3; Product Range:Combo D D*M Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMV13H3SNA197 13C0469 01K2629
Product Name Connector,hybrid D-Shell,pcb Mount,plug,10+3 Contacts,skt,pc Tail Terminal,#4-40 Itt Cannon D Sub Comb Connector, Rcpt, Db-13W3; Product Range Itt Cannon
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 5 Socket 50 ohm Connectors - 190703 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
D-Sub Connector Assemblies - 2262-A28300-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details