ITT Cannon D-Sub Connectors DBMV13H3PNK87

Description
COMBO 13W3M PCB STR V GF H TIN
Request a Quote Datasheet
Description
COMBO 13W3M PCB STR V GF H TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMV13H3PNK87 - PEI-Genesis
Philadelphia, PA, United States
COMBO 13W3M PCB STR V GF H TIN

COMBO 13W3M PCB STR V GF H TIN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DBMV13H3PNK87
D-Sub Connectors DBMV13H3PNK87
Connector

Connector

Buy Now
D Sub Comb Connector, Plug, Db-13W3; Product Range Itt Cannon - 01K2628 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Plug, Db-13W3; Product Range Itt Cannon
01K2628
D Sub Comb Connector, Plug, Db-13W3; Product Range Itt Cannon 01K2628
D SUB COMB CONNECTOR, PLUG, DB-13W3; Product Range:Combo D D*M Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: Yes

D SUB COMB CONNECTOR, PLUG, DB-13W3; Product Range:Combo D D*M Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMV13H3PNK87 DBMV13H3PNK87 01K2628
Product Name D-Sub Connectors D Sub Comb Connector, Plug, Db-13W3; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Backshells - 1-2308346-2 - TE Connectivity
Specs
Geometry 45, 180
View Details
2 suppliers
Quick Connects, Quick Disconnect Connectors - 36-1211-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
Connector - Pogo Pin SMD -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details